FILTER, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:520µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18T7371 |
| Product Name | Filter, 4A, Chassis Mount; Current Rating Schaffner |
| Capacitance Type | Fixed |