FILTER, 3A, MULTI STAGE, CHASSIS; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.22µF; Leakage Current Max:734µA; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97K0077 |
| Product Name | Filter, 3A, Multi Stage, Chassis; Current Rating Schaffner |
| Capacitance Type | Fixed |