Schaffner EMC Inc. Filter, 3A, Chassis; Current Rating Schaffner FN2020-3-06

Description
FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes
Description
FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 3A, Chassis; Current Rating Schaffner - 97K0070 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3A, Chassis; Current Rating Schaffner
97K0070
Filter, 3A, Chassis; Current Rating Schaffner 97K0070
FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0070
Product Name Filter, 3A, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers