FILTER, POWER LINE, EMI, 20A, 870UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:870µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 31Y1477 |
| Product Name | Filter, Power Line, Emi, 20A, 870Ua; Current Rating Schaffner |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors |
| Applications | High Power |
| Capacitance Type | Fixed |