Schaffner EMC Inc. Power Entry Module; Connector Type Schaffner FN284-4-06

Description
POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Solder; Filter Type:Standard; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Solder; Filter Type:Standard; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Connector Type Schaffner - 85K8067 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
85K8067
Power Entry Module; Connector Type Schaffner 85K8067
POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Solder; Filter Type:Standard; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Solder; Filter Type:Standard; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85K8067
Product Name Power Entry Module; Connector Type Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers