FILTER, EMI, RFI, 2MH, 2.5A, QC; Connector Type:IEC C14; Current Rating:2.5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 35C1245 |
| Product Name | Filter, Emi, Rfi, 2Mh, 2.5A, Qc; Connector Type Schaffner |
| Capacitance Type | Fixed |