Schaffner EMC Inc. Filter, 1 Ph, 16A, Chassis Mount; Current Rating Schaffner FN2030-16-06

Description
FILTER, 1 PH, 16A, CHASSIS MOUNT; Current Rating:16A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:0.87µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 1 PH, 16A, CHASSIS MOUNT; Current Rating:16A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:0.87µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1 Ph, 16A, Chassis Mount; Current Rating Schaffner - 24M2171 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1 Ph, 16A, Chassis Mount; Current Rating Schaffner
24M2171
Filter, 1 Ph, 16A, Chassis Mount; Current Rating Schaffner 24M2171
FILTER, 1 PH, 16A, CHASSIS MOUNT; Current Rating:16A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:0.87µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 1 PH, 16A, CHASSIS MOUNT; Current Rating:16A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:0.87µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M2171
Product Name Filter, 1 Ph, 16A, Chassis Mount; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details