Schaffner EMC Inc. Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner FN2090-10-06

Description
FILTER, 1 PH, 10A, CHASSIS MOUNT; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.67µA; Product Range:FN 2090 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, 1 PH, 10A, CHASSIS MOUNT; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.67µA; Product Range:FN 2090 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner - 24M2183 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner
24M2183
Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner 24M2183
FILTER, 1 PH, 10A, CHASSIS MOUNT; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.67µA; Product Range:FN 2090 Series; RoHS Compliant: Yes

FILTER, 1 PH, 10A, CHASSIS MOUNT; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.67µA; Product Range:FN 2090 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M2183
Product Name Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers