Schaffner EMC Inc. Power Entry Module, Receptacle, 1A; Current Rating Schaffner FN9260-1-06

Description
POWER ENTRY MODULE, RECEPTACLE, 1A; Current Rating:1A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 9260 Series; Capacitance:100nF; Capacitance X:100nF; Capacitance Y:2.2nF; Filter Type:Standard RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, RECEPTACLE, 1A; Current Rating:1A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 9260 Series; Capacitance:100nF; Capacitance X:100nF; Capacitance Y:2.2nF; Filter Type:Standard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Receptacle, 1A; Current Rating Schaffner - 52F9092 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 1A; Current Rating Schaffner
52F9092
Power Entry Module, Receptacle, 1A; Current Rating Schaffner 52F9092
POWER ENTRY MODULE, RECEPTACLE, 1A; Current Rating:1A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 9260 Series; Capacitance:100nF; Capacitance X:100nF; Capacitance Y:2.2nF; Filter Type:Standard RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 1A; Current Rating:1A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 9260 Series; Capacitance:100nF; Capacitance X:100nF; Capacitance Y:2.2nF; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52F9092
Product Name Power Entry Module, Receptacle, 1A; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details