Schaffner EMC Inc. Iec Inlet Filter, Medical, 6A, 250Vac; Voltage Rating Schaffner FN9274MB-6-05

Description
IEC INLET FILTER, MEDICAL, 6A, 250VAC; Voltage Rating:250VAC; Current Rating:6A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:3.2mH RoHS Compliant: Yes
Datasheet
Description
IEC INLET FILTER, MEDICAL, 6A, 250VAC; Voltage Rating:250VAC; Current Rating:6A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:3.2mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet Filter, Medical, 6A, 250Vac; Voltage Rating Schaffner - 89AH2783 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet Filter, Medical, 6A, 250Vac; Voltage Rating Schaffner
89AH2783
Iec Inlet Filter, Medical, 6A, 250Vac; Voltage Rating Schaffner 89AH2783
IEC INLET FILTER, MEDICAL, 6A, 250VAC; Voltage Rating:250VAC; Current Rating:6A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:3.2mH RoHS Compliant: Yes

IEC INLET FILTER, MEDICAL, 6A, 250VAC; Voltage Rating:250VAC; Current Rating:6A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:3.2mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89AH2783
Product Name Iec Inlet Filter, Medical, 6A, 250Vac; Voltage Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers