Schaffner EMC Inc. Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner FN2030-10-06

Description
FILTER, 1 PH, 10A, CHASSIS MOUNT; Current Rating:10A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.73µA; Product Range:FN 2030 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, 1 PH, 10A, CHASSIS MOUNT; Current Rating:10A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.73µA; Product Range:FN 2030 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner - 24M2170 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner
24M2170
Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner 24M2170
FILTER, 1 PH, 10A, CHASSIS MOUNT; Current Rating:10A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.73µA; Product Range:FN 2030 Series; RoHS Compliant: Yes

FILTER, 1 PH, 10A, CHASSIS MOUNT; Current Rating:10A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.73µA; Product Range:FN 2030 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M2170
Product Name Filter, 1 Ph, 10A, Chassis Mount; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details