Schaffner EMC Inc. Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner FN9274MB-10-05

Description
IEC INLET FILTER, MEDICAL, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:1.3mH RoHS Compliant: Yes
Datasheet
Description
IEC INLET FILTER, MEDICAL, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:1.3mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner - 89AH2779 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner
89AH2779
Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner 89AH2779
IEC INLET FILTER, MEDICAL, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:1.3mH RoHS Compliant: Yes

IEC INLET FILTER, MEDICAL, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:1.3mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89AH2779
Product Name Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers