Schaffner EMC Inc. Power Line Filter, Emi/rfi, 1A, 250Vac; Capacitance Schaffner FN285-1-06

Description
POWER LINE FILTER, EMI/RFI, 1A, 250VAC; Capacitance:0.22µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:1A; Filter Terminals:Quick Connect; Inductance Min:7.5mH; Leakage Current Max:373µA; Product Range:FN 280 RoHS Compliant: Yes
Description
POWER LINE FILTER, EMI/RFI, 1A, 250VAC; Capacitance:0.22µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:1A; Filter Terminals:Quick Connect; Inductance Min:7.5mH; Leakage Current Max:373µA; Product Range:FN 280 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 1A, 250Vac; Capacitance Schaffner - 72AC5733 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 1A, 250Vac; Capacitance Schaffner
72AC5733
Power Line Filter, Emi/rfi, 1A, 250Vac; Capacitance Schaffner 72AC5733
POWER LINE FILTER, EMI/RFI, 1A, 250VAC; Capacitance:0.22µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:1A; Filter Terminals:Quick Connect; Inductance Min:7.5mH; Leakage Current Max:373µA; Product Range:FN 280 RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 1A, 250VAC; Capacitance:0.22µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:1A; Filter Terminals:Quick Connect; Inductance Min:7.5mH; Leakage Current Max:373µA; Product Range:FN 280 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5733
Product Name Power Line Filter, Emi/rfi, 1A, 250Vac; Capacitance Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers