Schaffner EMC Inc. Filter, 1 Ph, 1A, Chassis Mount; Current Rating Schaffner FN2030-1-06

Description
FILTER, 1 PH, 1A, CHASSIS MOUNT; Current Rating:1A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:20mH; Capacitance:0.22µF; Leakage Current Max:0.34µA; Product Range:FN 2030 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, 1 PH, 1A, CHASSIS MOUNT; Current Rating:1A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:20mH; Capacitance:0.22µF; Leakage Current Max:0.34µA; Product Range:FN 2030 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1 Ph, 1A, Chassis Mount; Current Rating Schaffner - 24M2169 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1 Ph, 1A, Chassis Mount; Current Rating Schaffner
24M2169
Filter, 1 Ph, 1A, Chassis Mount; Current Rating Schaffner 24M2169
FILTER, 1 PH, 1A, CHASSIS MOUNT; Current Rating:1A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:20mH; Capacitance:0.22µF; Leakage Current Max:0.34µA; Product Range:FN 2030 Series; RoHS Compliant: Yes

FILTER, 1 PH, 1A, CHASSIS MOUNT; Current Rating:1A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:20mH; Capacitance:0.22µF; Leakage Current Max:0.34µA; Product Range:FN 2030 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M2169
Product Name Filter, 1 Ph, 1A, Chassis Mount; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details