Schaffner EMC Inc. Power Entry Module, Receptacle, 2A; Current Rating Schaffner FN9260-2-06

Description
POWER ENTRY MODULE, RECEPTACLE, 2A; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 9260 Series; Capacitance:100nF; Capacitance X:100nF; Capacitance Y:2.2nF; Filter Type:Standard RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, RECEPTACLE, 2A; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 9260 Series; Capacitance:100nF; Capacitance X:100nF; Capacitance Y:2.2nF; Filter Type:Standard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Receptacle, 2A; Current Rating Schaffner - 52F9093 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 2A; Current Rating Schaffner
52F9093
Power Entry Module, Receptacle, 2A; Current Rating Schaffner 52F9093
POWER ENTRY MODULE, RECEPTACLE, 2A; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 9260 Series; Capacitance:100nF; Capacitance X:100nF; Capacitance Y:2.2nF; Filter Type:Standard RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 2A; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:FN 9260 Series; Capacitance:100nF; Capacitance X:100nF; Capacitance Y:2.2nF; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52F9093
Product Name Power Entry Module, Receptacle, 2A; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers