Schaffner EMC Inc. Filter, 36A, 3 Phase, Neutral; Current Rating Schaffner FN356-36-24

Description
FILTER, 36A, 3 PHASE, NEUTRAL; Current Rating:36A; Voltage Rating:250V; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:950µH; Capacitance:2µF; Leakage Current Max:2.58mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 36A, 3 PHASE, NEUTRAL; Current Rating:36A; Voltage Rating:250V; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:950µH; Capacitance:2µF; Leakage Current Max:2.58mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 36A, 3 Phase, Neutral; Current Rating Schaffner - 96K9993 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 36A, 3 Phase, Neutral; Current Rating Schaffner
96K9993
Filter, 36A, 3 Phase, Neutral; Current Rating Schaffner 96K9993
FILTER, 36A, 3 PHASE, NEUTRAL; Current Rating:36A; Voltage Rating:250V; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:950µH; Capacitance:2µF; Leakage Current Max:2.58mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 36A, 3 PHASE, NEUTRAL; Current Rating:36A; Voltage Rating:250V; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:950µH; Capacitance:2µF; Leakage Current Max:2.58mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K9993
Product Name Filter, 36A, 3 Phase, Neutral; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers