Schaffner EMC Inc. Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner FN2090-4-06

Description
FILTER, 1 PH, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:0.5µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 1 PH, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:0.5µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner - 24M2186 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner
24M2186
Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner 24M2186
FILTER, 1 PH, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:0.5µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 1 PH, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:0.5µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Emi Power Line Filter, 4A, 500Ua; Voltage Rating Schaffner - 06M3267 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 4A, 500Ua; Voltage Rating Schaffner
06M3267
Emi Power Line Filter, 4A, 500Ua; Voltage Rating Schaffner 06M3267
EMI POWER LINE FILTER, 4A, 500UA; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; Product Range:-; Capacitance:0.33µF; Capacitance X:0.33µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Inductance:14mH RoHS Compliant: Yes

EMI POWER LINE FILTER, 4A, 500UA; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; Product Range:-; Capacitance:0.33µF; Capacitance X:0.33µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Inductance:14mH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 24M2186 06M3267
Product Name Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner Emi Power Line Filter, 4A, 500Ua; Voltage Rating Schaffner
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 664HC3A700K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers