Schaffner EMC Inc. Filter, 0.5A, Pcb Mount; Capacitance Schaffner FN405-0.5-02

Description
FILTER, 0.5A, PCB MOUNT; Capacitance:15000pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:500mA; Filter Terminals:Through Hole; Inductance Min:24mH; Leakage Current Max:200µA; Product Range:FN405 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 0.5A, PCB MOUNT; Capacitance:15000pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:500mA; Filter Terminals:Through Hole; Inductance Min:24mH; Leakage Current Max:200µA; Product Range:FN405 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 0.5A, Pcb Mount; Capacitance Schaffner - 97K0001 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 0.5A, Pcb Mount; Capacitance Schaffner
97K0001
Filter, 0.5A, Pcb Mount; Capacitance Schaffner 97K0001
FILTER, 0.5A, PCB MOUNT; Capacitance:15000pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:500mA; Filter Terminals:Through Hole; Inductance Min:24mH; Leakage Current Max:200µA; Product Range:FN405 Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 0.5A, PCB MOUNT; Capacitance:15000pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:500mA; Filter Terminals:Through Hole; Inductance Min:24mH; Leakage Current Max:200µA; Product Range:FN405 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0001
Product Name Filter, 0.5A, Pcb Mount; Capacitance Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers