POWER LINE FILTER, 1 PHASE, 6A, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:3mH; Capacitance:0.47µF; Leakage Current Max:420µA; Product Range:FN352Z Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38AC1136 |
| Product Name | Power Line Filter, 1 Phase, 6A, 250Vac; Current Rating Schaffner |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors |
| Applications | High Power |
| Capacitance Type | Fixed |