Schaffner EMC Inc. DC Feedthrough Capacitor FN 756X

Description
EN/IEC 60384-14 approval Rated currents from 10 to 200 A 2.5 kV pulse test capability Class Y4 capacitor Capacitance : 10 to 4700 nF Leakage current : 0.49 to 230 mA Rated Current : 10 to 200 A Voltage : ≤ 130 V
Datasheet
Description
EN/IEC 60384-14 approval Rated currents from 10 to 200 A 2.5 kV pulse test capability Class Y4 capacitor Capacitance : 10 to 4700 nF Leakage current : 0.49 to 230 mA Rated Current : 10 to 200 A Voltage : ≤ 130 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Feedthrough Capacitor - FN 756X - Schaffner EMC Inc.
Edison, NJ, USA
DC Feedthrough Capacitor
FN 756X
DC Feedthrough Capacitor FN 756X
EN/IEC 60384-14 approval Rated currents from 10 to 200 A 2.5 kV pulse test capability Class Y4 capacitor Capacitance : 10 to 4700 nF Leakage current : 0.49 to 230 mA Rated Current : 10 to 200 A Voltage : ≤ 130 V
  • EN/IEC 60384-14 approval
  • Rated currents from 10 to 200 A
  • 2.5 kV pulse test capability
  • Class Y4 capacitor

Capacitance : 10 to 4700 nF
Leakage current : 0.49 to 230 mA
Rated Current : 10 to 200 A
Voltage : ≤ 130 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Capacitors
Product Number FN 756X
Product Name DC Feedthrough Capacitor
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 0.0100 to 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details