Schaffner EMC Inc. Filter, 1 Ph, 6A, Chassis Mount; Current Rating Schaffner FN2090-6-06

Description
FILTER, 1 PH, 6A, CHASSIS MOUNT; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.67µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
FILTER, 1 PH, 6A, CHASSIS MOUNT; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.67µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 1 Ph, 6A, Chassis Mount; Current Rating Schaffner - 24M2187 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1 Ph, 6A, Chassis Mount; Current Rating Schaffner
24M2187
Filter, 1 Ph, 6A, Chassis Mount; Current Rating Schaffner 24M2187
FILTER, 1 PH, 6A, CHASSIS MOUNT; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.67µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 1 PH, 6A, CHASSIS MOUNT; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.67µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M2187
Product Name Filter, 1 Ph, 6A, Chassis Mount; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details