Schaffner EMC Inc. Iec Inlet, Fn9233, Faston, 6A; Capacitance Schaffner FN9233UF2-6-06

Description
IEC INLET, FN9233, FASTON, 6A; Capacitance:47000pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:7.2A; Filter Terminals:Quick Connect; Inductance Min:1.6mH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
IEC INLET, FN9233, FASTON, 6A; Capacitance:47000pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:7.2A; Filter Terminals:Quick Connect; Inductance Min:1.6mH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet, Fn9233, Faston, 6A; Capacitance Schaffner - 40T0941 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, Fn9233, Faston, 6A; Capacitance Schaffner
40T0941
Iec Inlet, Fn9233, Faston, 6A; Capacitance Schaffner 40T0941
IEC INLET, FN9233, FASTON, 6A; Capacitance:47000pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:7.2A; Filter Terminals:Quick Connect; Inductance Min:1.6mH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

IEC INLET, FN9233, FASTON, 6A; Capacitance:47000pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:7.2A; Filter Terminals:Quick Connect; Inductance Min:1.6mH; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 40T0941
Product Name Iec Inlet, Fn9233, Faston, 6A; Capacitance Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers