Schaffner EMC Inc. Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner FN9274S1B-2-05

Description
IEC INLET FILTER, MEDICAL, 2A, 250VAC; Voltage Rating:250VAC; Current Rating:2A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:20.1mH RoHS Compliant: Yes
Datasheet
Description
IEC INLET FILTER, MEDICAL, 2A, 250VAC; Voltage Rating:250VAC; Current Rating:2A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:20.1mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner - 89AH2787 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner
89AH2787
Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner 89AH2787
IEC INLET FILTER, MEDICAL, 2A, 250VAC; Voltage Rating:250VAC; Current Rating:2A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:20.1mH RoHS Compliant: Yes

IEC INLET FILTER, MEDICAL, 2A, 250VAC; Voltage Rating:250VAC; Current Rating:2A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:20.1mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89AH2787
Product Name Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details