POWER LINE FILTER, 3 PHASE, 64A, 440VAC; Current Rating:64A; Voltage Rating:440VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:650µH; Capacitance:4.4µF; Leakage Current Max:29.6mA; Product Range:FN351 RoHS Compliant: Yes
POWER LINE FILTER, 64A, 29.5mA; Voltage Rating:440VAC; Current Rating:64A; Product Range:FN351 Series; Capacitance:4.4µF; Filter Terminals:Screw Clamp; Filter Type:EMI, RFI; Inductance Min:650µH; Leakage Current Max:29.5mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38AC1131 |
| Product Name | Power Line Filter, 3 Phase, 64A, 440Vac; Current Rating Schaffner |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors |
| Applications | High Power |
| Capacitance Type | Fixed |