Schaffner EMC Inc. Power Entry Module; Connector Type Schaffner FN283E-2-06

Description
POWER ENTRY MODULE; Connector Type:Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE; Connector Type:Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Connector Type Schaffner - 60K9711 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
60K9711
Power Entry Module; Connector Type Schaffner 60K9711
POWER ENTRY MODULE; Connector Type:Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect; Gender:PlugRoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60K9711
Product Name Power Entry Module; Connector Type Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details