Schaffner EMC Inc. Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner FN2080-6-06

Description
FILTER, 6A, MULTI STAGE, CHASSIS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:7.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes
Description
FILTER, 6A, MULTI STAGE, CHASSIS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:7.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner - 97K0090 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner
97K0090
Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner 97K0090
FILTER, 6A, MULTI STAGE, CHASSIS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:7.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

FILTER, 6A, MULTI STAGE, CHASSIS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:7.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0090
Product Name Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers