Schaffner EMC Inc. Filter, 12A, Multi Stage, Chassis; Current Rating Schaffner FN2070-12-06

Description
FILTER, 12A, MULTI STAGE, CHASSIS; Current Rating:12A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:3.25mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; RoHS Compliant: Yes
Description
FILTER, 12A, MULTI STAGE, CHASSIS; Current Rating:12A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:3.25mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 12A, Multi Stage, Chassis; Current Rating Schaffner - 97K0081 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 12A, Multi Stage, Chassis; Current Rating Schaffner
97K0081
Filter, 12A, Multi Stage, Chassis; Current Rating Schaffner 97K0081
FILTER, 12A, MULTI STAGE, CHASSIS; Current Rating:12A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:3.25mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; RoHS Compliant: Yes

FILTER, 12A, MULTI STAGE, CHASSIS; Current Rating:12A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:3.25mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0081
Product Name Filter, 12A, Multi Stage, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers