Schaffner EMC Inc. Power Line Filter, 1 Phase, 20A, 250Vac; Current Rating Schaffner FN352Z-20-29

Description
POWER LINE FILTER, 1 PHASE, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Terminal Block; Inductance Min:3.5mH; Capacitance:0.22µF; Leakage Current Max:1.3mA; Product Range:FN352Z RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Terminal Block; Inductance Min:3.5mH; Capacitance:0.22µF; Leakage Current Max:1.3mA; Product Range:FN352Z RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 20A, 250Vac; Current Rating Schaffner - 38AC1135 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 20A, 250Vac; Current Rating Schaffner
38AC1135
Power Line Filter, 1 Phase, 20A, 250Vac; Current Rating Schaffner 38AC1135
POWER LINE FILTER, 1 PHASE, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Terminal Block; Inductance Min:3.5mH; Capacitance:0.22µF; Leakage Current Max:1.3mA; Product Range:FN352Z RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Terminal Block; Inductance Min:3.5mH; Capacitance:0.22µF; Leakage Current Max:1.3mA; Product Range:FN352Z RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AC1135
Product Name Power Line Filter, 1 Phase, 20A, 250Vac; Current Rating Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers