FILTER, 25A, 3 PHASE MOTOR DRIVE; Current Rating:25A; Voltage Rating:440VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:2.2mH; Capacitance:4.4µF; Leakage Current Max:28mA; Product Range:FN351 Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 24M2165 |
| Product Name | Filter, 25A, 3 Phase Motor Drive; Current Rating Schaffner |
| Applications | Motors / Motor Starting |