Schaffner EMC Inc. Pulse Transformer; Turns Ratio Schaffner IT242

Description
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:2.5mH; DC Resistance:0.75ohm; ET Constant:250Vµs; Isolation Voltage:3.2kV; Product Range:IT Series; Capacitance:7pF; Supply Voltage:500V; Transformer Mounting:PC Board RoHS Compliant: Yes
Description
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:2.5mH; DC Resistance:0.75ohm; ET Constant:250Vµs; Isolation Voltage:3.2kV; Product Range:IT Series; Capacitance:7pF; Supply Voltage:500V; Transformer Mounting:PC Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer; Turns Ratio Schaffner - 93K7588 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Schaffner
93K7588
Pulse Transformer; Turns Ratio Schaffner 93K7588
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:2.5mH; DC Resistance:0.75ohm; ET Constant:250Vµs; Isolation Voltage:3.2kV; Product Range:IT Series; Capacitance:7pF; Supply Voltage:500V; Transformer Mounting:PC Board RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:2.5mH; DC Resistance:0.75ohm; ET Constant:250Vµs; Isolation Voltage:3.2kV; Product Range:IT Series; Capacitance:7pF; Supply Voltage:500V; Transformer Mounting:PC Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93K7588
Product Name Pulse Transformer; Turns Ratio Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers