Schaffner EMC Inc. Filter, 12A, Motor Drive; Current Rating Schaffner FN350-12-29

Description
FILTER, 12A, MOTOR DRIVE; Current Rating:12A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:7.5mH; Capacitance:2.2µF; Leakage Current Max:4.9mA; Product Range:FN350 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 12A, MOTOR DRIVE; Current Rating:12A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:7.5mH; Capacitance:2.2µF; Leakage Current Max:4.9mA; Product Range:FN350 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 12A, Motor Drive; Current Rating Schaffner - 96K9989 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 12A, Motor Drive; Current Rating Schaffner
96K9989
Filter, 12A, Motor Drive; Current Rating Schaffner 96K9989
FILTER, 12A, MOTOR DRIVE; Current Rating:12A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:7.5mH; Capacitance:2.2µF; Leakage Current Max:4.9mA; Product Range:FN350 Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 12A, MOTOR DRIVE; Current Rating:12A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:7.5mH; Capacitance:2.2µF; Leakage Current Max:4.9mA; Product Range:FN350 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K9989
Product Name Filter, 12A, Motor Drive; Current Rating Schaffner
Applications Motors / Motor Starting
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details