Schaffner EMC Inc. Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner FN9274B-10-05

Description
IEC INLET FILTER, MEDICAL, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:1.3mH RoHS Compliant: Yes
Datasheet
Description
IEC INLET FILTER, MEDICAL, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:1.3mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner - 89AH2773 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner
89AH2773
Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner 89AH2773
IEC INLET FILTER, MEDICAL, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:1.3mH RoHS Compliant: Yes

IEC INLET FILTER, MEDICAL, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:1.3mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89AH2773
Product Name Iec Inlet Filter, Medical, 10A, 250Vac; Voltage Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details