Schaffner EMC Inc. Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner FN2060-6-06

Description
FILTER, 6A, MULTI STAGE, CHASSIS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:970µH; Capacitance:0.22µF; Leakage Current Max:734µA; Product Range:FN2000 RoHS Compliant: Yes
Datasheet
Description
FILTER, 6A, MULTI STAGE, CHASSIS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:970µH; Capacitance:0.22µF; Leakage Current Max:734µA; Product Range:FN2000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner - 97K0078 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner
97K0078
Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner 97K0078
FILTER, 6A, MULTI STAGE, CHASSIS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:970µH; Capacitance:0.22µF; Leakage Current Max:734µA; Product Range:FN2000 RoHS Compliant: Yes

FILTER, 6A, MULTI STAGE, CHASSIS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:970µH; Capacitance:0.22µF; Leakage Current Max:734µA; Product Range:FN2000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0078
Product Name Filter, 6A, Multi Stage, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details