Schaffner EMC Inc. Power Line Filter, 3 Phase, 42A, 480Vac; Current Rating Schaffner FN258-42-33

Description
POWER LINE FILTER, 3 PHASE, 42A, 480VAC; Current Rating:42A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:1.5mH; Capacitance:6.6µF; Leakage Current Max:25.8mA; Product Range:FN258 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 42A, 480VAC; Current Rating:42A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:1.5mH; Capacitance:6.6µF; Leakage Current Max:25.8mA; Product Range:FN258 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 42A, 480Vac; Current Rating Schaffner - 38AC1108 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 42A, 480Vac; Current Rating Schaffner
38AC1108
Power Line Filter, 3 Phase, 42A, 480Vac; Current Rating Schaffner 38AC1108
POWER LINE FILTER, 3 PHASE, 42A, 480VAC; Current Rating:42A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:1.5mH; Capacitance:6.6µF; Leakage Current Max:25.8mA; Product Range:FN258 RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 42A, 480VAC; Current Rating:42A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:1.5mH; Capacitance:6.6µF; Leakage Current Max:25.8mA; Product Range:FN258 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AC1108
Product Name Power Line Filter, 3 Phase, 42A, 480Vac; Current Rating Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers