IEC INLET FILTER, MEDICAL, 6A, 250VAC; Voltage Rating:250VAC; Current Rating:6A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:3.2mH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 89AH2777 |
| Product Name | Iec Inlet Filter, Medical, 6A, 250Vac; Voltage Rating Schaffner |
| Capacitance Type | Fixed |