Schaffner EMC Inc. Filter, 20A, Chassis; Current Rating Schaffner FN2020-20-06

Description
FILTER, 20A, CHASSIS; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes
Description
FILTER, 20A, CHASSIS; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 20A, Chassis; Current Rating Schaffner - 97K0069 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 20A, Chassis; Current Rating Schaffner
97K0069
Filter, 20A, Chassis; Current Rating Schaffner 97K0069
FILTER, 20A, CHASSIS; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

FILTER, 20A, CHASSIS; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0069
Product Name Filter, 20A, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details