Schaffner EMC Inc. Filter, 10A, Chassis; Current Rating Schaffner FN2020-10-06

Description
FILTER, 10A, CHASSIS; Current Rating:10A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:800µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes
Description
FILTER, 10A, CHASSIS; Current Rating:10A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:800µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 10A, Chassis; Current Rating Schaffner - 97K0067 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 10A, Chassis; Current Rating Schaffner
97K0067
Filter, 10A, Chassis; Current Rating Schaffner 97K0067
FILTER, 10A, CHASSIS; Current Rating:10A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:800µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

FILTER, 10A, CHASSIS; Current Rating:10A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:800µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0067
Product Name Filter, 10A, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers