Schaffner EMC Inc. Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner FN2080-16-06

Description
FILTER, 16A, MULTI STAGE, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
FILTER, 16A, MULTI STAGE, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Schaffner FN 2080 filter is a multi-stage EMI filter designed for chassis mounting, with a current rating of 16A and an operating voltage of 250VAC. It provides high differential and common-mode attenuation, making it suitable for various applications including electrical and electronic equipment, industrial machinery, and medical devices. The filter features good low-frequency attenuation and is available in different versions, including options for medical and safety-critical applications. It operates effectively within a temperature range of -25 °C to +100 °C and has a high potential test voltage rating, ensuring reliability in demanding environments. The filter's design complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards, contributing to its robustness and safety.

Datasheet Summary
Powered by GS/AI

The Schaffner FN 2080 filter is a multi-stage EMI filter designed for chassis mounting, with a current rating of 16A and an operating voltage of 250VAC. It provides high differential and common-mode attenuation, making it suitable for various applications including electrical and electronic equipment, industrial machinery, and medical devices. The filter features good low-frequency attenuation and is available in different versions, including options for medical and safety-critical applications. It operates effectively within a temperature range of -25 °C to +100 °C and has a high potential test voltage rating, ensuring reliability in demanding environments. The filter's design complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards, contributing to its robustness and safety.

Suppliers

Company
Product
Description
Supplier Links
Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner - 97K0088 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner
97K0088
Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner 97K0088
FILTER, 16A, MULTI STAGE, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 16A, MULTI STAGE, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0088
Product Name Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers