Schaffner EMC Inc. Pwr Line Filter, 3 Ph+Neutral, 50A, 440V; Current Rating Schaffner FN356-50-33

Description
PWR LINE FILTER, 3 PH+NEUTRAL, 50A, 440V; Current Rating:50A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:550µH; Capacitance:2µF; Leakage Current Max:430µA; Product RoHS Compliant: Yes
Datasheet
Description
PWR LINE FILTER, 3 PH+NEUTRAL, 50A, 440V; Current Rating:50A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:550µH; Capacitance:2µF; Leakage Current Max:430µA; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Line Filter, 3 Ph+Neutral, 50A, 440V; Current Rating Schaffner - 38AC1144 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, 3 Ph+Neutral, 50A, 440V; Current Rating Schaffner
38AC1144
Pwr Line Filter, 3 Ph+Neutral, 50A, 440V; Current Rating Schaffner 38AC1144
PWR LINE FILTER, 3 PH+NEUTRAL, 50A, 440V; Current Rating:50A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:550µH; Capacitance:2µF; Leakage Current Max:430µA; Product RoHS Compliant: Yes

PWR LINE FILTER, 3 PH+NEUTRAL, 50A, 440V; Current Rating:50A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:550µH; Capacitance:2µF; Leakage Current Max:430µA; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AC1144
Product Name Pwr Line Filter, 3 Ph+Neutral, 50A, 440V; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details