Schaffner EMC Inc. Emi Power Line Filter, 12A, 1.02Ma; Filter Applications Schaffner FN2090-12-06

Description
EMI POWER LINE FILTER, 12A, 1.02mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 12A, 1.02mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 12A, 1.02Ma; Filter Applications Schaffner - 06M3262 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 12A, 1.02Ma; Filter Applications Schaffner
06M3262
Emi Power Line Filter, 12A, 1.02Ma; Filter Applications Schaffner 06M3262
EMI POWER LINE FILTER, 12A, 1.02mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes

EMI POWER LINE FILTER, 12A, 1.02mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06M3262
Product Name Emi Power Line Filter, 12A, 1.02Ma; Filter Applications Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 504HC6800K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details