Schaffner EMC Inc. Power Entry Module; Connector Type Schaffner FN284B-4-06

Description
POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Connector Type Schaffner - 29C6884 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
29C6884
Power Entry Module; Connector Type Schaffner 29C6884
POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29C6884
Product Name Power Entry Module; Connector Type Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers