Schaffner EMC Inc. Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner FN2030-4-06

Description
FILTER, 1 PH, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:0.52µA; Product Range:FN 2030 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, 1 PH, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:0.52µA; Product Range:FN 2030 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner - 24M2173 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner
24M2173
Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner 24M2173
FILTER, 1 PH, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:0.52µA; Product Range:FN 2030 Series; RoHS Compliant: Yes

FILTER, 1 PH, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:0.52µA; Product Range:FN 2030 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M2173
Product Name Filter, 1 Ph, 4A, Chassis Mount; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details