POWER LINE FILTER, EMI, 10A, 250VAC; Filter Applications:General
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 24AC5797 |
| Product Name | Power Line Filter, Emi, 10A, 250Vac; Filter Applications Schaffner |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors |
| Applications | High Power |
| Capacitance Type | Fixed |