FILTER, EMI, 30A, 0.87mA; Filter Applications:General
FILTER, 1 PH, 30A, CHASSIS MOUNT; Current Rating:30A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:2mH; Capacitance:1µF; Leakage Current Max:0.87µA; Product Range:FN 2030 Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06M7271 | 24M2172 |
| Product Name | Filter, Emi, 30A, 0.87Ma; Filter Applications Schaffner | Filter, 1 Ph, 30A, Chassis Mount; Current Rating Schaffner |
| Capacitance Type | Fixed | Fixed |