Schaffner EMC Inc. Iec Filter, Safety, 7Mh, 4A, 250Vac; Connector Type Schaffner FN9262A-4-06

Description
IEC FILTER, SAFETY, 7MH, 4A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µF RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, SAFETY, 7MH, 4A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Safety, 7Mh, 4A, 250Vac; Connector Type Schaffner - 23AH4211 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Safety, 7Mh, 4A, 250Vac; Connector Type Schaffner
23AH4211
Iec Filter, Safety, 7Mh, 4A, 250Vac; Connector Type Schaffner 23AH4211
IEC FILTER, SAFETY, 7MH, 4A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µF RoHS Compliant: Yes

IEC FILTER, SAFETY, 7MH, 4A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AH4211
Product Name Iec Filter, Safety, 7Mh, 4A, 250Vac; Connector Type Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details