Schaffner EMC Inc. AC Feedthrough Capacitor FN 751X

Description
IEC/EN 60384-14 approval Rated currents from 10 to 200 A 5 kV pulse test capability Class Y2 capacitor Capacitance : 2.2 to 220 nF Frequency : 50/60 Hz Operating frequency : 0 to 60 Hz Rated Current : 10 to 200 A Voltage : ≤ 300 V
Datasheet
Description
IEC/EN 60384-14 approval Rated currents from 10 to 200 A 5 kV pulse test capability Class Y2 capacitor Capacitance : 2.2 to 220 nF Frequency : 50/60 Hz Operating frequency : 0 to 60 Hz Rated Current : 10 to 200 A Voltage : ≤ 300 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Feedthrough Capacitor - FN 751X - Schaffner EMC Inc.
Edison, NJ, USA
AC Feedthrough Capacitor
FN 751X
AC Feedthrough Capacitor FN 751X
IEC/EN 60384-14 approval Rated currents from 10 to 200 A 5 kV pulse test capability Class Y2 capacitor Capacitance : 2.2 to 220 nF Frequency : 50/60 Hz Operating frequency : 0 to 60 Hz Rated Current : 10 to 200 A Voltage : ≤ 300 V
  • IEC/EN 60384-14 approval
  • Rated currents from 10 to 200 A
  • 5 kV pulse test capability
  • Class Y2 capacitor

Capacitance : 2.2 to 220 nF
Frequency : 50/60 Hz
Operating frequency : 0 to 60 Hz
Rated Current : 10 to 200 A
Voltage : ≤ 300 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Capacitors
Product Number FN 751X
Product Name AC Feedthrough Capacitor
Configuration / Form Factor Leaded Capacitor
Applications Telecom; Power Supply; Power Line Filter for 110/240 VAC Power Lines, Increasing System and Information Security, Power Supplies, Switching and Cellular Equipment
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details