Schaffner EMC Inc. Filter, 16A, Chassis; Current Rating Schaffner FN2020-16-06

Description
FILTER, 16A, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:650µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 16A, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:650µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 16A, Chassis; Current Rating Schaffner - 97K0068 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 16A, Chassis; Current Rating Schaffner
97K0068
Filter, 16A, Chassis; Current Rating Schaffner 97K0068
FILTER, 16A, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:650µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 16A, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:650µH; Capacitance:0.15µF; Leakage Current Max:740µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0068
Product Name Filter, 16A, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers