Schaffner EMC Inc. Power Line Filter, Emi, 12A, 250Vac; Filter Applications Schaffner FN2070M-12-06

Description
POWER LINE FILTER, EMI, 12A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:47µF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 12A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:47µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 12A, 250Vac; Filter Applications Schaffner - 14C8082 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 12A, 250Vac; Filter Applications Schaffner
14C8082
Power Line Filter, Emi, 12A, 250Vac; Filter Applications Schaffner 14C8082
POWER LINE FILTER, EMI, 12A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:47µF RoHS Compliant: Yes

POWER LINE FILTER, EMI, 12A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:47µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14C8082
Product Name Power Line Filter, Emi, 12A, 250Vac; Filter Applications Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details