Schaffner EMC Inc. Power Entry Module; Connector Type Schaffner FN281B-2-06

Description
POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Connector Type Schaffner - 60K9705 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
60K9705
Power Entry Module; Connector Type Schaffner 60K9705
POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60K9705
Product Name Power Entry Module; Connector Type Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers