Schaffner EMC Inc. Power Entry Module; Connector Type Schaffner FN282B-2-06

Description
POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes
Description
POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Connector Type Schaffner - 88F6009 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
88F6009
Power Entry Module; Connector Type Schaffner 88F6009
POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:Medical Filtered / Fused Power Entry; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88F6009
Product Name Power Entry Module; Connector Type Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details